Ohmite Manufacturing Co. Through Hole Resistors MOX70031004BYE

Description
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-MOX70031004BYE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-MOX70031004BYE-ND
Through Hole Resistors 273-MOX70031004BYE-ND
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor - MOX70031004BYE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
MOX70031004BYE
Metal Film Resistor MOX70031004BYE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Metal Film, 0.25W, Axial; Resistance Ohmite - 49AJ2827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 0.25W, Axial; Resistance Ohmite
49AJ2827
Resistor, Metal Film, 0.25W, Axial; Resistance Ohmite 49AJ2827
RESISTOR, METAL FILM, 0.25W, AXIAL; Resistance:1Mohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 0.25W, AXIAL; Resistance:1Mohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-MOX70031004BYE-ND MOX70031004BYE 49AJ2827
Product Name Through Hole Resistors Metal Film Resistor Resistor, Metal Film, 0.25W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers