100 mOhms ±0.25% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Thick Film
100 mOhms ±0.25% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Thick Film
100 mOhms ±0.25% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Thick Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0.1 OHM, 0.25%, CURRENT SENSE; Resistance:0.1ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.25%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
RES, 0.1 OHM, 0.25%, CURRENT SENSE; Resistance:0.1ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.25%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-LVK12R100CERTR-ND | LVK12R100CER | 81AH4921 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor | Res, 0.1 Ohm, 0.25%, Current Sense; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms |