Ohmite Manufacturing Co. Thick Film Resistor LVK24R033DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - LVK24R033DER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
LVK24R033DER
Thick Film Resistor LVK24R033DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVK24R033DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R033DERDKR-ND
Chip Resistor - Surface Mount 273-LVK24R033DERDKR-ND
33 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

33 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK24R033DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R033DERTR-ND
Chip Resistor - Surface Mount 273-LVK24R033DERTR-ND
33 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

33 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK24R033DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R033DERCT-ND
Chip Resistor - Surface Mount 273-LVK24R033DERCT-ND
33 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

33 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R033, 1W, 2512, Metal Alloy; Resistance Ohmite - 74Y7190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 1W, 2512, Metal Alloy; Resistance Ohmite
74Y7190
Res, 0R033, 1W, 2512, Metal Alloy; Resistance Ohmite 74Y7190
RES, 0R033, 1W, 2512, METAL ALLOY; Resistance:0.033ohm; Product Range:LVK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes

RES, 0R033, 1W, 2512, METAL ALLOY; Resistance:0.033ohm; Product Range:LVK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVK24R033DER 273-LVK24R033DERDKR-ND 74Y7190
Product Name Thick Film Resistor Chip Resistor - Surface Mount Res, 0R033, 1W, 2512, Metal Alloy; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details