Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVM06FTR025E-TR

Description
25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LVM06FTR025ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
LVM06FTR025ETR-ND
Chip Resistor - Surface Mount LVM06FTR025ETR-ND
25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

25 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Metal Foil Resistor - LVM06FTR025E-TR - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
LVM06FTR025E-TR
Metal Foil Resistor LVM06FTR025E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - LVM06FTR025E-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LVM06FTR025E-TR
Resistors - Chip Resistor - Surface Mount LVM06FTR025E-TR
RES 0.025 OHM 1% 1/8W 0603

RES 0.025 OHM 1% 1/8W 0603

Supplier's Site
Current Sense Res, R025, 0.125W, 0603; Resistance Ohmite - 51AC1055 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R025, 0.125W, 0603; Resistance Ohmite
51AC1055
Current Sense Res, R025, 0.125W, 0603; Resistance Ohmite 51AC1055
CURRENT SENSE RES, R025, 0.125W, 0603; Resistance:0.025ohm; Product Range:LVM Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, R025, 0.125W, 0603; Resistance:0.025ohm; Product Range:LVM Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number LVM06FTR025ETR-ND LVM06FTR025E-TR LVM06FTR025E-TR 51AC1055
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Resistors - Chip Resistor - Surface Mount Current Sense Res, R025, 0.125W, 0603; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details