Ohmite Manufacturing Co. Through Hole Resistors MOX1125231007JE

Description
1 GOhms ±5% 1.5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet
Description
1 GOhms ±5% 1.5W Through Hole Resistor Axial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX1125J-1000ME-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX1125J-1000ME-ND
Through Hole Resistors MOX1125J-1000ME-ND
1 GOhms ±5% 1.5W Through Hole Resistor Axial High Voltage Thick Film

1 GOhms ±5% 1.5W Through Hole Resistor Axial High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor - MOX1125231007JE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX1125231007JE
Thick Film Resistor MOX1125231007JE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number MOX1125J-1000ME-ND MOX1125231007JE
Product Name Through Hole Resistors Thick Film Resistor
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details