Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT08R0200FER

Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVT08R0200FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0200FERDKR-ND
Chip Resistor - Surface Mount 273-LVT08R0200FERDKR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT08R0200FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0200FERTR-ND
Chip Resistor - Surface Mount 273-LVT08R0200FERTR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT08R0200FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT08R0200FERCT-ND
Chip Resistor - Surface Mount 273-LVT08R0200FERCT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Element

Buy Now Datasheet
Metal Film Resistor - LVT08R0200FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT08R0200FER
Metal Film Resistor LVT08R0200FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R02, 0.5W, 0805; Resistance Ohmite - 68AC1502 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5W, 0805; Resistance Ohmite
68AC1502
Current Sense Res, 0R02, 0.5W, 0805; Resistance Ohmite 68AC1502
CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 0.5W, 0805; Resistance Ohmite - 68AC1503 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.5W, 0805; Resistance Ohmite
68AC1503
Current Sense Res, 0R02, 0.5W, 0805; Resistance Ohmite 68AC1503
CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.5W, 0805; Resistance:0.02ohm; Product Range:LVT Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVT08R0200FERDKR-ND LVT08R0200FER 68AC1502
Product Name Chip Resistor - Surface Mount Metal Film Resistor Current Sense Res, 0R02, 0.5W, 0805; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED34L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details