Ohmite Manufacturing Co. Thick Film Resistor MOX-2N-131005FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MOX-2N-131005FE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX-2N-131005FE
Thick Film Resistor MOX-2N-131005FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - MOX-2N-131005FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX-2N-131005FE-ND
Through Hole Resistors MOX-2N-131005FE-ND
10 MOhms ±1% 3W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

10 MOhms ±1% 3W Through Hole Resistor Axial High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 3 W, 1%, 20 Kv Rohs Compliant Ohmite - 33X0463 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 3 W, 1%, 20 Kv Rohs Compliant Ohmite
33X0463
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 3 W, 1%, 20 Kv Rohs Compliant Ohmite 33X0463
Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 3 W, - 1%, 20 kV RoHS Compliant: Yes

Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 3 W, - 1%, 20 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 10Mohm, Axial; Resistance Ohmite - 99W6178 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10Mohm, Axial; Resistance Ohmite
99W6178
Thick Film Resistor, 10Mohm, Axial; Resistance Ohmite 99W6178
THICK FILM RESISTOR, 10MOHM, AXIAL; Resistance:10Mohm; Product Range:Maxi-Mox Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 10MOHM, AXIAL; Resistance:10Mohm; Product Range:Maxi-Mox Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MOX-2N-131005FE MOX-2N-131005FE-ND 33X0463 99W6178
Product Name Thick Film Resistor Through Hole Resistors Through Hole Thick Film Resistor, Maxi-Mox, Maxi-Mox Series, 10 Mohm, 3 W, 1%, 20 Kv Rohs Compliant Ohmite Thick Film Resistor, 10Mohm, Axial; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details