Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
15 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
RES 0.015 OHM 1% 2W 3264
CURRENT SENSE RESISTOR, 0.015 OHM, 2W, 1%; Resistance:0.015ohm;
CURRENT SENSE RESISTOR, 0.015 OHM, 2W, 1%, FULL REEL; Resistance:0.015ohm;
| Richardson RFPD | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MCS3264R015FER | 273-MCS3264R015FERDKR-ND | 547-MCS3264R015FER | 63R6367 |
| Product Name | Bare Metal Element Resistor | Chip Resistor - Surface Mount | RES 0.015 OHM 1% 2W 3264 | Current Sense Resistor, 0.015 Ohm, 2W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | Metal Element | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; Surface Mount | 1225 [3264 Metric] | |
| Resistance Range | 0.0150 ohms | 0.0150 ohms | 0.0150 ohms |