Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RESISTOR, METAL FILM, 20K, 0.25W, AXIAL; Resistance:20kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MOX70032002BZE | 273-MOX70032002BZE-ND | 49AJ2831 |
| Product Name | Metal Film Resistor | Through Hole Resistors | Resistor, Metal Film, 20K, 0.25W, Axial; Resistance Ohmite |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |