Ohmite Manufacturing Co. Through Hole Resistors MOX70031001BYE

Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-MOX70031001BYE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-MOX70031001BYE-ND
Through Hole Resistors 273-MOX70031001BYE-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor - MOX70031001BYE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
MOX70031001BYE
Metal Film Resistor MOX70031001BYE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Metal Film, 1K, 0.25W, Axial; Resistance Ohmite - 49AJ2819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1K, 0.25W, Axial; Resistance Ohmite
49AJ2819
Resistor, Metal Film, 1K, 0.25W, Axial; Resistance Ohmite 49AJ2819
RESISTOR, METAL FILM, 1K, 0.25W, AXIAL; Resistance:1kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1K, 0.25W, AXIAL; Resistance:1kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-MOX70031001BYE-ND MOX70031001BYE 49AJ2819
Product Name Through Hole Resistors Metal Film Resistor Resistor, Metal Film, 1K, 0.25W, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers