1 GOhms ±1% 1W Through Hole Resistor Axial High Voltage Thick Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
THICK FILM RESISTOR; Resistance:1Gohm; Product Range:Mini-Mox Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:5kV; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MOX750F-1000ME-ND | MOX-750231007FE | 51M1561 |
| Product Name | Through Hole Resistors | Thick Film Resistor | Thick Film Resistor; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % |