10 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
10 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
10 mOhms ±0.5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CURRENT SENSE RESISTOR, 0.01 OHM, 750mW, 0.5%, FULL REEL; Resistance:0.01ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film RoHS Compliant: Yes
CURRENT SENSE RESISTOR, 0.01OHM, 0.75W, 0.5%; Resistance:0.01ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-LVK20R010DERTR-ND | LVK20R010DER | 47M0575 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistor | Current Sense Resistor, 0.01 Ohm, 750Mw, 0.5%, Full Reel; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | |
| Resistance Range | 0.0100 ohms | 0.0100 ohms |