Ohmite Manufacturing Co. Metal Film Resistor MOX70031003BYE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - MOX70031003BYE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
MOX70031003BYE
Metal Film Resistor MOX70031003BYE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-MOX70031003BYE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-MOX70031003BYE-ND
Through Hole Resistors 273-MOX70031003BYE-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 100K, 0.25W, Axial; Resistance Ohmite - 49AJ2825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100K, 0.25W, Axial; Resistance Ohmite
49AJ2825
Resistor, Metal Film, 100K, 0.25W, Axial; Resistance Ohmite 49AJ2825
RESISTOR, METAL FILM, 100K, 0.25W, AXIAL; Resistance:100kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 100K, 0.25W, AXIAL; Resistance:100kohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MOX70031003BYE 273-MOX70031003BYE-ND 49AJ2825
Product Name Metal Film Resistor Through Hole Resistors Resistor, Metal Film, 100K, 0.25W, Axial; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalFilm
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details