Ohmite Manufacturing Co. Metal Foil Resistor LVM25FVR050E-TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - LVM25FVR050E-TR - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
LVM25FVR050E-TR
Metal Foil Resistor LVM25FVR050E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVM25FVR050E-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM25FVR050E-TR-ND
Chip Resistor - Surface Mount 273-LVM25FVR050E-TR-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVM25FVR050E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM25FVR050E-TRDKR-ND
Chip Resistor - Surface Mount 273-LVM25FVR050E-TRDKR-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVM25FVR050E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM25FVR050E-TRCT-ND
Chip Resistor - Surface Mount 273-LVM25FVR050E-TRCT-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, R050, 1W, 2512; Resistance Ohmite - 51AC1070 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R050, 1W, 2512; Resistance Ohmite
51AC1070
Current Sense Res, R050, 1W, 2512; Resistance Ohmite 51AC1070
CURRENT SENSE RES, R050, 1W, 2512; Resistance:0.05ohm; Product Range:LVM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, R050, 1W, 2512; Resistance:0.05ohm; Product Range:LVM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LVM25FVR050E-TR - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
LVM25FVR050E-TR
Chip Resistor - Surface Mount LVM25FVR050E-TR
RES 0.05 OHM 1% 1W 2512

RES 0.05 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number LVM25FVR050E-TR 273-LVM25FVR050E-TR-ND 51AC1070 LVM25FVR050E-TR
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Res, R050, 1W, 2512; Resistance Ohmite Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details