750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RESISTOR, METAL FILM, 750R, 0.25W, AXIAL; Resistance:750ohm; Product Range:Mox 700 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-MOX70037500BZE-ND | MOX70037500BZE | 49AJ2843 |
| Product Name | Through Hole Resistors | Metal Film Resistor | Resistor, Metal Film, 750R, 0.25W, Axial; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 750 ohms | 750 ohms |