1W 0.015 OHM METAL ALLOY CS 1% C
1W 0.015 OHM METAL ALLOY CS 1% C
1W 0.015 OHM METAL ALLOY CS 1% C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-MCS1632R015DERTR-ND | MCS1632R015DER |
| Product Name | Chip Resistor - Surface Mount | Composition Resistor |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 0.0150 ohms |