Ohmite Manufacturing Co. Miscellaneous Resistor LVK12R050FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Resistor - LVK12R050FER - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
LVK12R050FER
Miscellaneous Resistor LVK12R050FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVK12R050FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R050FERDKR-ND
Chip Resistor - Surface Mount 273-LVK12R050FERDKR-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK12R050FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R050FERTR-ND
Chip Resistor - Surface Mount 273-LVK12R050FERTR-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK12R050FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R050FERCT-ND
Chip Resistor - Surface Mount 273-LVK12R050FERCT-ND
50 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

50 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite - 47M0574 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite
47M0574
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite 47M0574
CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.05Ohm, 0.5W, 1206; Resistance Ohmite - 79X3035 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05Ohm, 0.5W, 1206; Resistance Ohmite
79X3035
Current Sense Resistor, 0.05Ohm, 0.5W, 1206; Resistance Ohmite 79X3035
CURRENT SENSE RESISTOR, 0.05OHM, 0.5W, 1206; Resistance:0.05ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.6mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05OHM, 0.5W, 1206; Resistance:0.05ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number LVK12R050FER 273-LVK12R050FERDKR-ND 47M0574 79X3035
Product Name Miscellaneous Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Ohmite Current Sense Resistor, 0.05Ohm, 0.5W, 1206; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details