Ohmite Manufacturing Co. Thick Film Resistor LVK24R020DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - LVK24R020DER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
LVK24R020DER
Thick Film Resistor LVK24R020DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVK24R020DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R020DERDKR-ND
Chip Resistor - Surface Mount 273-LVK24R020DERDKR-ND
20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK24R020DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R020DERTR-ND
Chip Resistor - Surface Mount 273-LVK24R020DERTR-ND
20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK24R020DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK24R020DERCT-ND
Chip Resistor - Surface Mount 273-LVK24R020DERCT-ND
20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 1W, 0.5%, Full Reel; Resistance Ohmite - 47M0590 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 1W, 0.5%, Full Reel; Resistance Ohmite
47M0590
Current Sense Resistor, 0.02 Ohm, 1W, 0.5%, Full Reel; Resistance Ohmite 47M0590
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 0.5%, FULL REEL; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 0.5%, FULL REEL; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.02Ohm, 1W, 0.5%; Resistance Ohmite - 53X1040 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02Ohm, 1W, 0.5%; Resistance Ohmite
53X1040
Current Sense Resistor, 0.02Ohm, 1W, 0.5%; Resistance Ohmite 53X1040
CURRENT SENSE RESISTOR, 0.02OHM, 1W, 0.5%; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02OHM, 1W, 0.5%; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:2412 [6032 Metric]; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number LVK24R020DER 273-LVK24R020DERDKR-ND 47M0590
Product Name Thick Film Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.02 Ohm, 1W, 0.5%, Full Reel; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Mounting / Packaging 2512; 2512 2412 [6032 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details