100 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial High Voltage, Moisture Resistant Thick Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES 100M OHM 1/4W 1% AXIAL
THICK FILM RESISTOR, 0.1GOHM, 250mW, 1%; Resistance:0.1Gohm; Product Range:Maxi-Mox Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MOX200F-100ME-ND | MOX200001006FE | 547-MOX200001006FE | 19K8601 |
| Product Name | Through Hole Resistors | Thick Film Resistor | RES 100M OHM 1/4W 1% AXIAL | Thick Film Resistor, 0.1Gohm, 250Mw, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads; Through Hole | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |