Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT12R0030GER

Description
3 mOhms ±2% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±2% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVT12R0030GERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT12R0030GERTR-ND
Chip Resistor - Surface Mount 273-LVT12R0030GERTR-ND
3 mOhms ±2% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

3 mOhms ±2% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT12R0030GERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT12R0030GERDKR-ND
Chip Resistor - Surface Mount 273-LVT12R0030GERDKR-ND
3 mOhms ±2% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

3 mOhms ±2% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT12R0030GERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT12R0030GERCT-ND
Chip Resistor - Surface Mount 273-LVT12R0030GERCT-ND
3 mOhms ±2% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

3 mOhms ±2% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

Buy Now Datasheet
Metal Film Resistor - LVT12R0030GER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT12R0030GER
Metal Film Resistor LVT12R0030GER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R003, 1W, 1206; Resistance Ohmite - 68AC1506 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1W, 1206; Resistance Ohmite
68AC1506
Current Sense Res, 0R003, 1W, 1206; Resistance Ohmite 68AC1506
CURRENT SENSE RES, 0R003, 1W, 1206; Resistance:0.003ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1W, 1206; Resistance:0.003ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R003, 1W, 1206; Resistance Ohmite - 68AC1507 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1W, 1206; Resistance Ohmite
68AC1507
Current Sense Res, 0R003, 1W, 1206; Resistance Ohmite 68AC1507
CURRENT SENSE RES, 0R003, 1W, 1206; Resistance:0.003ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1W, 1206; Resistance:0.003ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVT12R0030GERTR-ND LVT12R0030GER 68AC1506
Product Name Chip Resistor - Surface Mount Metal Film Resistor Current Sense Res, 0R003, 1W, 1206; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details