Ohmite Manufacturing Co. Thick Film Resistor MCS1632R005FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MCS1632R005FER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MCS1632R005FER
Thick Film Resistor MCS1632R005FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-MCS1632R005FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R005FERTR-ND
Chip Resistor - Surface Mount 273-MCS1632R005FERTR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R005FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R005FERDKR-ND
Chip Resistor - Surface Mount 273-MCS1632R005FERDKR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1632R005FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1632R005FERCT-ND
Chip Resistor - Surface Mount 273-MCS1632R005FERCT-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Resistor Current Sense, 0.005 Ohm, 1W, ±1%; Resistance Ohmite - 63R6358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Current Sense, 0.005 Ohm, 1W, ±1%; Resistance Ohmite
63R6358
Resistor Current Sense, 0.005 Ohm, 1W, ±1%; Resistance Ohmite 63R6358
RESISTOR CURRENT SENSE, 0.005 OHM, 1W, ±1%; Resistance:0.005ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR CURRENT SENSE, 0.005 OHM, 1W, ±1%; Resistance:0.005ohm; Product Range:MCS Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite - 33X0431 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite
33X0431
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite 33X0431
SMD Current Sense Resistors, MCS Series, 0.005 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.005 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite - 45Y5934 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite
45Y5934
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite 45Y5934
SMD Current Sense Resistors, MCS Series, 0.005 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.005 ohm, 1 W, - 1%, 0612 [1632 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MCS1632R005FER 273-MCS1632R005FERTR-ND 63R6358 33X0431
Product Name Thick Film Resistor Chip Resistor - Surface Mount Resistor Current Sense, 0.005 Ohm, 1W, ±1%; Resistance Ohmite Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 1 W, 1%, 0612 [1632 Metric] Rohs Compliant Ohmite
Technology / Construction Thick Film (Chip) MetalAlloy
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging 1206; 1206 0612 [1632 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 158468P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details