The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with tolerances down to 0.5%, the Mini-Mox resistor works well in precision circuits.
| Richardson RFPD | |
|---|---|
| Product Category | Resistors |
| Product Number | MOX1125237005F |
| Product Name | Thick Film Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 0.0700 ohms |
| Tolerance | 1 +/- % |