High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages. These resistors are designed to meet the demanding requirements of high voltage power supplies, electron microscopes, X-ray systems, high resolution CRT displays and geophysical instruments.
| Richardson RFPD | |
|---|---|
| Product Category | Resistors |
| Product Number | MOX-750231009F |
| Product Name | Thick Film Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 1.00E11 ohms |
| Tolerance | 1 +/- % |