Ohmite Manufacturing Co. Thick Film Resistor MC4-1004JER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - MC4-1004JER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MC4-1004JER
Thick Film Resistor MC4-1004JER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Network, 4Resistor, 1Mohm, 5%, Dip; Resistance Ohmite - 08X1917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 1Mohm, 5%, Dip; Resistance Ohmite
08X1917
Resistor Network, 4Resistor, 1Mohm, 5%, Dip; Resistance Ohmite 08X1917
RESISTOR NETWORK, 4RESISTOR, 1MOHM, 5%, DIP; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Power Rating per Resistor:750mW RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 1MOHM, 5%, DIP; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Power Rating per Resistor:750mW RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4Resistor, 1Mohm, 5%, Dip, Full Reel; Resistance Ohmite - 08X1918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4Resistor, 1Mohm, 5%, Dip, Full Reel; Resistance Ohmite
08X1918
Resistor Network, 4Resistor, 1Mohm, 5%, Dip, Full Reel; Resistance Ohmite 08X1918
RESISTOR NETWORK, 4RESISTOR, 1MOHM, 5%, DIP, FULL REEL; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

RESISTOR NETWORK, 4RESISTOR, 1MOHM, 5%, DIP, FULL REEL; Resistance:1Mohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MC4-1004JER 08X1917 08X1918
Product Name Thick Film Resistor Resistor Network, 4Resistor, 1Mohm, 5%, Dip; Resistance Ohmite Resistor Network, 4Resistor, 1Mohm, 5%, Dip, Full Reel; Resistance Ohmite
Technology / Construction Thick Film (Chip)
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP DIP
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details