Ohmite Manufacturing Co. Miscellaneous Resistor LVK12R020DER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Resistor - LVK12R020DER - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
LVK12R020DER
Miscellaneous Resistor LVK12R020DER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-LVK12R020DERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R020DERTR-ND
Chip Resistor - Surface Mount 273-LVK12R020DERTR-ND
20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK12R020DERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R020DERDKR-ND
Chip Resistor - Surface Mount 273-LVK12R020DERDKR-ND
20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK12R020DERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK12R020DERCT-ND
Chip Resistor - Surface Mount 273-LVK12R020DERCT-ND
20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

20 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.02 ohm Resistor - 52-LVK12R020DER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 ohm Resistor
52-LVK12R020DER
SMD 0.02 ohm Resistor 52-LVK12R020DER
SMD Current Sense Resistor 0.02 ohm 0.5% 1206 Metal Foil Product overview: LVK12R020DER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LVK12R020DER can be used for catalog matching and distributor lookup.

SMD Current Sense Resistor 0.02 ohm 0.5% 1206 Metal Foil Product overview: LVK12R020DER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LVK12R020DER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.02 Ohm, 500Mw, 0.5%; Resistance Ohmite - 47M0567 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 500Mw, 0.5%; Resistance Ohmite
47M0567
Current Sense Resistor, 0.02 Ohm, 500Mw, 0.5%; Resistance Ohmite 47M0567
CURRENT SENSE RESISTOR, 0.02 OHM, 500mW, 0.5%; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Qualification:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 500mW, 0.5%; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Film; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Lvk Series, 0.02 Ohm, 500 Mw, 0.5%, 1206 [3216 Metric] Rohs Compliant Ohmite - 58M8312 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lvk Series, 0.02 Ohm, 500 Mw, 0.5%, 1206 [3216 Metric] Rohs Compliant Ohmite
58M8312
Smd Current Sense Resistors, Lvk Series, 0.02 Ohm, 500 Mw, 0.5%, 1206 [3216 Metric] Rohs Compliant Ohmite 58M8312
SMD Current Sense Resistors, LVK Series, 0.02 ohm, 500 mW, - 0.5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LVK Series, 0.02 ohm, 500 mW, - 0.5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.02 Ohm, 500Mw, 0.5%, Full Reel; Resistance Ohmite - 28X3097 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 500Mw, 0.5%, Full Reel; Resistance Ohmite
28X3097
Current Sense Resistor, 0.02 Ohm, 500Mw, 0.5%, Full Reel; Resistance Ohmite 28X3097
CURRENT SENSE RESISTOR, 0.02 OHM, 500mW, 0.5%, FULL REEL; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Element Type:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 500mW, 0.5%, FULL REEL; Resistance:0.02ohm; Product Range:LVK Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Lvk Series, 0.02 Ohm, 500 Mw, 0.5%, 1206 [3216 Metric] Rohs Compliant Ohmite - 45Y5503 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lvk Series, 0.02 Ohm, 500 Mw, 0.5%, 1206 [3216 Metric] Rohs Compliant Ohmite
45Y5503
Smd Current Sense Resistors, Lvk Series, 0.02 Ohm, 500 Mw, 0.5%, 1206 [3216 Metric] Rohs Compliant Ohmite 45Y5503
SMD Current Sense Resistors, LVK Series, 0.02 ohm, 500 mW, - 0.5%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LVK Series, 0.02 ohm, 500 mW, - 0.5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LVK12R020DER 273-LVK12R020DERTR-ND 52-LVK12R020DER 47M0567 58M8312
Product Name Miscellaneous Resistor Chip Resistor - Surface Mount SMD 0.02 ohm Resistor Current Sense Resistor, 0.02 Ohm, 500Mw, 0.5%; Resistance Ohmite Smd Current Sense Resistors, Lvk Series, 0.02 Ohm, 500 Mw, 0.5%, 1206 [3216 Metric] Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) METAL FOIL MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details