Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1W 0.025 OHM METAL ALLOY CS 1% C
1W 0.025 OHM METAL ALLOY CS 1% C
1W 0.025 OHM METAL ALLOY CS 1% C
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MCS1632R025DER | 273-MCS1632R025DERDKR-ND |
| Product Name | Composition Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 0.0250 ohms |