Ohmite Manufacturing Co. Through Hole Resistors MOX5001502JSE

Description
15 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MOX5001502JSE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MOX5001502JSE-ND
Through Hole Resistors MOX5001502JSE-ND
15 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Thick Film

15 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor - MOX5001502JSE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MOX5001502JSE
Thick Film Resistor MOX5001502JSE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number MOX5001502JSE-ND MOX5001502JSE
Product Name Through Hole Resistors Thick Film Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details