Ohmite Manufacturing Co. 0.02 OHM 1W Resistor LVT12R0200FER

Description
RES 0.02 OHM 1% 1W 1206 Product overview: LVT12R0200FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LVT12R0200FER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1W 1206 Product overview: LVT12R0200FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LVT12R0200FER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02 OHM 1W Resistor - 52-LVT12R0200FER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 1W Resistor
52-LVT12R0200FER
0.02 OHM 1W Resistor 52-LVT12R0200FER
RES 0.02 OHM 1% 1W 1206 Product overview: LVT12R0200FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LVT12R0200FER can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 1W 1206 Product overview: LVT12R0200FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LVT12R0200FER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 273-LVT12R0200FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT12R0200FERTR-ND
Chip Resistor - Surface Mount 273-LVT12R0200FERTR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT12R0200FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT12R0200FERDKR-ND
Chip Resistor - Surface Mount 273-LVT12R0200FERDKR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT12R0200FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT12R0200FERCT-ND
Chip Resistor - Surface Mount 273-LVT12R0200FERCT-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Element

Buy Now Datasheet
Metal Film Resistor - LVT12R0200FER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT12R0200FER
Metal Film Resistor LVT12R0200FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, 0R02, 1W, 1206; Resistance Ohmite - 68AC1514 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1W, 1206; Resistance Ohmite
68AC1514
Current Sense Res, 0R02, 1W, 1206; Resistance Ohmite 68AC1514
CURRENT SENSE RES, 0R02, 1W, 1206; Resistance:0.02ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1W, 1206; Resistance:0.02ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 1W, 1206; Resistance Ohmite - 68AC1515 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1W, 1206; Resistance Ohmite
68AC1515
Current Sense Res, 0R02, 1W, 1206; Resistance Ohmite 68AC1515
CURRENT SENSE RES, 0R02, 1W, 1206; Resistance:0.02ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1W, 1206; Resistance:0.02ohm; Product Range:LVT Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-LVT12R0200FER 273-LVT12R0200FERTR-ND LVT12R0200FER 68AC1514
Product Name 0.02 OHM 1W Resistor Chip Resistor - Surface Mount Metal Film Resistor Current Sense Res, 0R02, 1W, 1206; Resistance Ohmite
Technology / Construction Metal Element MetalAlloy MetalFilm
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details