Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVK20R015FER

Description
15 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVK20R015FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R015FERTR-ND
Chip Resistor - Surface Mount 273-LVK20R015FERTR-ND
15 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

15 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK20R015FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R015FERDKR-ND
Chip Resistor - Surface Mount 273-LVK20R015FERDKR-ND
15 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

15 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK20R015FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK20R015FERCT-ND
Chip Resistor - Surface Mount 273-LVK20R015FERCT-ND
15 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

15 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor - LVK20R015FER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
LVK20R015FER
Thick Film Resistor LVK20R015FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Resistor, 0.015 Ohm, 750Mw, 1%, Full Reel; Resistance Ohmite - 47M0577 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015 Ohm, 750Mw, 1%, Full Reel; Resistance Ohmite
47M0577
Current Sense Resistor, 0.015 Ohm, 750Mw, 1%, Full Reel; Resistance Ohmite 47M0577
CURRENT SENSE RESISTOR, 0.015 OHM, 750mW, 1%, FULL REEL; Resistance:0.015ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015 OHM, 750mW, 1%, FULL REEL; Resistance:0.015ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.015Ohm, 0.75W, 1%; Resistance Ohmite - 53X1037 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015Ohm, 0.75W, 1%; Resistance Ohmite
53X1037
Current Sense Resistor, 0.015Ohm, 0.75W, 1%; Resistance Ohmite 53X1037
CURRENT SENSE RESISTOR, 0.015OHM, 0.75W, 1%; Resistance:0.015ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:5mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015OHM, 0.75W, 1%; Resistance:0.015ohm; Product Range:LVK Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - LVK20R015FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LVK20R015FER
Resistors - Chip Resistor - Surface Mount LVK20R015FER
RES 0.015 OHM 1% 3/4W 2010

RES 0.015 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 273-LVK20R015FERTR-ND LVK20R015FER 47M0577 53X1037 LVK20R015FER
Product Name Chip Resistor - Surface Mount Thick Film Resistor Current Sense Resistor, 0.015 Ohm, 750Mw, 1%, Full Reel; Resistance Ohmite Current Sense Resistor, 0.015Ohm, 0.75W, 1%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm MetalFilm Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers