Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVT04R0025HER

Description
2.5 mOhms ±3% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
2.5 mOhms ±3% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVT04R0025HERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0025HERTR-ND
Chip Resistor - Surface Mount 273-LVT04R0025HERTR-ND
2.5 mOhms ±3% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

2.5 mOhms ±3% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT04R0025HERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0025HERDKR-ND
Chip Resistor - Surface Mount 273-LVT04R0025HERDKR-ND
2.5 mOhms ±3% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

2.5 mOhms ±3% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVT04R0025HERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVT04R0025HERCT-ND
Chip Resistor - Surface Mount 273-LVT04R0025HERCT-ND
2.5 mOhms ±3% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

2.5 mOhms ±3% 0.333W, 1/3W Chip Resistor 0402 (1005 Metric) Current Sense Metal Element

Buy Now Datasheet
Metal Film Resistor - LVT04R0025HER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
LVT04R0025HER
Metal Film Resistor LVT04R0025HER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - LVT04R0025HER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
LVT04R0025HER
Resistors - Chip Resistor - Surface Mount LVT04R0025HER
RES 0.0025 OHM 3% 1/3W 0402

RES 0.0025 OHM 3% 1/3W 0402

Supplier's Site
Current Sense Res, 0R0025, 0.33W, 0402; Resistance Ohmite - 68AC1469 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0025, 0.33W, 0402; Resistance Ohmite
68AC1469
Current Sense Res, 0R0025, 0.33W, 0402; Resistance Ohmite 68AC1469
CURRENT SENSE RES, 0R0025, 0.33W, 0402; Resistance:0.0025ohm ; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 3%; Resistor Technology:Metal Alloy; Product Length:1.02mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R0025, 0.33W, 0402; Resistance:0.0025ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 3%; Resistor Technology:Metal Alloy; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R0025, 0.33W, 0402; Resistance Ohmite - 68AC1468 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0025, 0.33W, 0402; Resistance Ohmite
68AC1468
Current Sense Res, 0R0025, 0.33W, 0402; Resistance Ohmite 68AC1468
CURRENT SENSE RES, 0R0025, 0.33W, 0402; Resistance:0.0025ohm ; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 3%; Resistor Technology:Metal Alloy; Product Length:1.02mmRoHS Compliant: Yes

CURRENT SENSE RES, 0R0025, 0.33W, 0402; Resistance:0.0025ohm; Product Range:LVT Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 3%; Resistor Technology:Metal Alloy; Product Length:1.02mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-LVT04R0025HERTR-ND LVT04R0025HER LVT04R0025HER 68AC1469
Product Name Chip Resistor - Surface Mount Metal Film Resistor Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R0025, 0.33W, 0402; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm MetalOxide
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 0.0025 ohms 0.0025 ohms 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details