Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVM25FVR025E-TR

Description
1 WATT 0.025 OHM 1% CURRENT SENS
Request a Quote Datasheet
Description
1 WATT 0.025 OHM 1% CURRENT SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVM25FVR025E-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM25FVR025E-TR-ND
Chip Resistor - Surface Mount 273-LVM25FVR025E-TR-ND
1 WATT 0.025 OHM 1% CURRENT SENS

1 WATT 0.025 OHM 1% CURRENT SENS

Buy Now Datasheet
Metal Foil Resistor - LVM25FVR025E-TR - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
LVM25FVR025E-TR
Metal Foil Resistor LVM25FVR025E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, R025, 1W, 2512; Resistance Ohmite - 51AC1068 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R025, 1W, 2512; Resistance Ohmite
51AC1068
Current Sense Res, R025, 1W, 2512; Resistance Ohmite 51AC1068
CURRENT SENSE RES, R025, 1W, 2512; Resistance:0.025ohm; Product Range:LVM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, R025, 1W, 2512; Resistance:0.025ohm; Product Range:LVM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVM25FVR025E-TR-ND LVM25FVR025E-TR 51AC1068
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, R025, 1W, 2512; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers