Ohmite Manufacturing Co. Chip Resistor - Surface Mount MCS3264R005FER

Description
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-MCS3264R005FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R005FERTR-ND
Chip Resistor - Surface Mount 273-MCS3264R005FERTR-ND
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS3264R005FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R005FERDKR-ND
Chip Resistor - Surface Mount 273-MCS3264R005FERDKR-ND
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS3264R005FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS3264R005FERCT-ND
Chip Resistor - Surface Mount 273-MCS3264R005FERCT-ND
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Thick Film Resistor - MCS3264R005FER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
MCS3264R005FER
Thick Film Resistor MCS3264R005FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite - 63R6365 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite
63R6365
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite 63R6365
CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%; Resistance:0.005ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%; Resistance:0.005ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.005Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 79X3039 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005Ohm, 2W, 1%, Full Reel; Resistance Ohmite
79X3039
Current Sense Resistor, 0.005Ohm, 2W, 1%, Full Reel; Resistance Ohmite 79X3039
CURRENT SENSE RESISTOR, 0.005OHM, 2W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005OHM, 2W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:MCS Series; Resistor Case / Package:1225 [3264 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite - 33X0438 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
33X0438
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite 33X0438
SMD Current Sense Resistors, MCS Series, 0.005 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.005 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite - 45Y5939 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
45Y5939
Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite 45Y5939
SMD Current Sense Resistors, MCS Series, 0.005 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MCS Series, 0.005 ohm, 2 W, - 1%, 1225 [3264 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-MCS3264R005FERTR-ND MCS3264R005FER 63R6365 33X0438
Product Name Chip Resistor - Surface Mount Thick Film Resistor Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite Smd Current Sense Resistors, Mcs Series, 0.005 Ohm, 2 W, 1%, 1225 [3264 Metric] Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip)
Mounting / Packaging 2512; 2512 1225 [3264 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED53L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details