Ohmite Manufacturing Co. Chip Resistor - Surface Mount MCS1320R030FER

Description
30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-MCS1320R030FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R030FERCT-ND
Chip Resistor - Surface Mount 273-MCS1320R030FERCT-ND
30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1320R030FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R030FERTR-ND
Chip Resistor - Surface Mount 273-MCS1320R030FERTR-ND
30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Flame Retardant Coating, Safety Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-MCS1320R030FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-MCS1320R030FERDKR-ND
Chip Resistor - Surface Mount 273-MCS1320R030FERDKR-ND
RES 0.03 OHM 1% 3/4W 0805

RES 0.03 OHM 1% 3/4W 0805

Buy Now Datasheet
Bare Metal Element Resistor - MCS1320R030FER - Richardson RFPD
Downers Grove, IL, United States
Bare Metal Element Resistor
MCS1320R030FER
Bare Metal Element Resistor MCS1320R030FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R03, 0.75W, 0805, Metal Alloy; Resistance Ohmite - 67AH3873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.75W, 0805, Metal Alloy; Resistance Ohmite
67AH3873
Res, 0R03, 0.75W, 0805, Metal Alloy; Resistance Ohmite 67AH3873
RES, 0R03, 0.75W, 0805, METAL ALLOY; Resistance:0.03ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

RES, 0R03, 0.75W, 0805, METAL ALLOY; Resistance:0.03ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 0.75W, 0805, Metal Alloy; Resistance Ohmite - 67AH3872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.75W, 0805, Metal Alloy; Resistance Ohmite
67AH3872
Res, 0R03, 0.75W, 0805, Metal Alloy; Resistance Ohmite 67AH3872
RES, 0R03, 0.75W, 0805, METAL ALLOY; Resistance:0.03ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

RES, 0R03, 0.75W, 0805, METAL ALLOY; Resistance:0.03ohm; Product Range:MCS Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-MCS1320R030FERCT-ND MCS1320R030FER 67AH3873
Product Name Chip Resistor - Surface Mount Bare Metal Element Resistor Res, 0R03, 0.75W, 0805, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 0805; 0805 [2013 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details