Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVM06FTR050E-TR

Description
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVM06FTR050E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM06FTR050E-TRDKR-ND
Chip Resistor - Surface Mount 273-LVM06FTR050E-TRDKR-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVM06FTR050E-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM06FTR050E-TR-ND
Chip Resistor - Surface Mount 273-LVM06FTR050E-TR-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVM06FTR050E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVM06FTR050E-TRCT-ND
Chip Resistor - Surface Mount 273-LVM06FTR050E-TRCT-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Metal Foil Resistor - LVM06FTR050E-TR - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
LVM06FTR050E-TR
Metal Foil Resistor LVM06FTR050E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Res, R050, 0.125W, 0603; Resistance Ohmite - 51AC1057 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R050, 0.125W, 0603; Resistance Ohmite
51AC1057
Current Sense Res, R050, 0.125W, 0603; Resistance Ohmite 51AC1057
CURRENT SENSE RES, R050, 0.125W, 0603; Resistance:0.05ohm; Product Range:LVM Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, R050, 0.125W, 0603; Resistance:0.05ohm; Product Range:LVM Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-LVM06FTR050E-TRDKR-ND LVM06FTR050E-TR 51AC1057
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Current Sense Res, R050, 0.125W, 0603; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details