Ohmite Manufacturing Co. Chip Resistor - Surface Mount LVK25R005FER

Description
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-LVK25R005FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R005FERTR-ND
Chip Resistor - Surface Mount 273-LVK25R005FERTR-ND
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK25R005FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R005FERDKR-ND
Chip Resistor - Surface Mount 273-LVK25R005FERDKR-ND
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-LVK25R005FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-LVK25R005FERCT-ND
Chip Resistor - Surface Mount 273-LVK25R005FERCT-ND
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Anti-Corrosive, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor - LVK25R005FER - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
LVK25R005FER
Thick Film Resistor LVK25R005FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMD 2W Resistor - 52-LVK25R005FER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-LVK25R005FER
SMD 2W Resistor 52-LVK25R005FER
2W 5mR 1% Metal Foil SMD Resistor 1224 Product overview: LVK25R005FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LVK25R005FER can be used for catalog matching and distributor lookup.

2W 5mR 1% Metal Foil SMD Resistor 1224 Product overview: LVK25R005FER from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LVK25R005FER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033099-LVK25R005FER
Resistors - Chip Resistor - Surface Mount 1033099-LVK25R005FER
Win Source Part Number: 1033099-LVK25R005FER Category: Resistors>Chip Resistor - Surface Mount Series: LVK Features: Anti-Corrosive, Current Sense, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 4 Resistance: 5 mOhms Package / Case: Wide 2512 (6432 Metric), 1225 Supplier Device Package: 1224 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.252" W (3.20mm x 6.40mm) Alternative Parts (Cross-Reference): LVK25R005FERLVK25R00 5FER.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Ohmite Other Names: LVK25R005FERDKR,LVK2 5R005FERTR,LVK25R005 FERCT

Win Source Part Number: 1033099-LVK25R005FER
Category: Resistors>Chip Resistor - Surface Mount
Series: LVK
Features: Anti-Corrosive, Current Sense, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 4
Resistance: 5 mOhms
Package / Case: Wide 2512 (6432 Metric), 1225
Supplier Device Package: 1224
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.252" W (3.20mm x 6.40mm)
Alternative Parts (Cross-Reference): LVK25R005FERLVK25R005FER.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Ohmite
Other Names: LVK25R005FERDKR,LVK25R005FERTR,LVK25R005FERCT

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite - 47M0601 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite
47M0601
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite 47M0601
CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%; Resistance:0.005ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%; Resistance:0.005ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.005 Ohm, 2W, 1%, Full Reel; Resistance Ohmite - 28X3101 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 2W, 1%, Full Reel; Resistance Ohmite
28X3101
Current Sense Resistor, 0.005 Ohm, 2W, 1%, Full Reel; Resistance Ohmite 28X3101
CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:LVK Series; Resistor Case / Package:1224 [3060 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Lvk Series, 0.005 Ohm, 2 W, 1%, 1224 [3060 Metric] Rohs Compliant Ohmite - 58M8346 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lvk Series, 0.005 Ohm, 2 W, 1%, 1224 [3060 Metric] Rohs Compliant Ohmite
58M8346
Smd Current Sense Resistors, Lvk Series, 0.005 Ohm, 2 W, 1%, 1224 [3060 Metric] Rohs Compliant Ohmite 58M8346
SMD Current Sense Resistors, LVK Series, 0.005 ohm, 2 W, - 1%, 1224 [3060 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LVK Series, 0.005 ohm, 2 W, - 1%, 1224 [3060 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 273-LVK25R005FERTR-ND LVK25R005FER 52-LVK25R005FER 1033099-LVK25R005FER 47M0601 58M8346
Product Name Chip Resistor - Surface Mount Thick Film Resistor SMD 2W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Ohmite Smd Current Sense Resistors, Lvk Series, 0.005 Ohm, 2 W, 1%, 1224 [3060 Metric] Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) METAL FOIL MetalFilm; Thick Film (Chip) MetalFilm
Mounting / Packaging 2512; Wide 2512 1224 [3060 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105132 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details