WAGO 2716-202 PCB Terminal
WAGO 2716-202 PCB Terminal
PCB TERMINAL BLOCK; LEVER; 16 MM
TERMINAL BLOCK, PCB, 2 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:2Positions
PCB TERMINAL BLOCK, LEVER, 16 MM², PIN SPACING 15 MM, 2-POLE, CAGE CLAMP®, 16,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2710271 | 2946-2716-202-ND | 08R6507 | 18911152 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Wire to Board | Terminal Block, Pcb, 2 Position, 16-6Awg; Pitch Spacing Wago | Terminal Blk/Strip Wiring Dev |
| Features | Terminal Plug | Lever Actuated | ||
| # of Contacts | 2 | 2 | ||
| Contacts Pitch | 15.00 mm (0.59 inches) | 15.01 mm (0.59 inches) | ||
| Mounting Options | PCB | PCB | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) |