WAGO Feedthrough terminal block 741-104

Description
PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough terminal block - 741-104 - WAGO
Germantown, WI, United States
Feedthrough terminal block
741-104
Feedthrough terminal block 741-104
PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray

PCB terminal block; push-button; 2.5 mm²; Pin spacing 5 mm; 4-pole; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Wire to Board - 2946-741-104-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-741-104-ND
Terminal Blocks - Wire to Board 2946-741-104-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11201187 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11201187
Terminal Blk/Strip Wiring Dev 11201187
PCB TERMINAL BLOCK, PUSH-BUTTON, 2.5 MM, PIN SPACING 5MM, 4POLE, CAGE CLAMP, 2.50MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, PUSH-BUTTON, 2.5 MM, PIN SPACING 5MM, 4POLE, CAGE CLAMP, 2.50MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 741-104 2946-741-104-ND 11201187
Product Name Feedthrough terminal block Terminal Blocks - Wire to Board Terminal Blk/Strip Wiring Dev
Termination Options CAGE CLAMP ®
Terminal Block Type Single Feed Through
Mounting Options PCB PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1175/200-000/997-405TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
Double-deck terminal block - Through terminal block - 2002-2234/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1182/200-000/997-407TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details