WAGO Terminal Blocks - Wire to Board 256-603

Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; PUSH-BUTTON;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-256-603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-256-603-ND
Terminal Blocks - Wire to Board 2946-256-603-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11198018 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11198018
Terminal Blk/Strip Wiring Dev 11198018
PCB TERMINAL BLOCK, PUSH-BUTTON, 2.5 MM², PIN SPACING 10/10.16 MM, 3-POLE, CAGE CLAMP®, COMMONING OPTION, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, PUSH-BUTTON, 2.5 MM², PIN SPACING 10/10.16 MM, 3-POLE, CAGE CLAMP®, COMMONING OPTION, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-256-603-ND 11198018
Product Name Terminal Blocks - Wire to Board Terminal Blk/Strip Wiring Dev
Mounting Options PCB PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity - 26H3428 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Miniature Turret Term Board - 15029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details