The Terminal Block, Barrier, 2Ways, 12AWG from the series 63 is designed for PCB applications with a pitch spacing of 11.13mm. It supports a wire size range of 12 AWG to 24 AWG and is rated for a maximum current of 25 Amps at 600 Volts. The terminal block features robust construction with screw terminals that are ultrasonically welded into a thermoplastic insulator, enhancing durability and reducing the risk of solder joint failure. It has a dielectric withstand voltage (DWV) of 10,500 VDC and an insulation resistance greater than 5,000 Megohms. The continuous use temperature rating is up to 110°C. This product is compliant with UL and CSA standards, making it suitable for various industrial applications.
Barrier Terminal Blocks PCB NO MNTG ENDS 2P
TERMINAL BLOCK, BARRIER, 2WAYS, 12AWG; Pitch Spacing:11.13mm; No. of Rows:1 Row; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Rated Current:25A; Rated Voltage:600V; Product Range:38630 Series; SVHC:No RoHS Compliant: Yes
TERMINAL BLOCK, 2WAY; CONNECTOR TYPE:TERMINAL BLOCK, BARRIER; CONNECTOR MOUNTING:PCB; PITCH SPACING:11.13MM; NO. OF CONTACTS:2; CONTACT PLATING:TIN; C. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 38630-7802 | 98K8939 | 24643964 |
| Product Name | Barrier Terminal Blocks | Terminal Block, Barrier, 2Ways, 12Awg; Pitch Spacing Molex | Terminal Blk/Strip Wiring Dev |
| Approvals | VDE Component Mark; RoHS Compliant | ||
| Terminal Block Type | Barrier Terminal Blocks | ||
| # of Contacts | 2 | ||
| Contacts Pitch | 11.13 mm (0.44 inches) | ||
| Orientation | Vertical |