WAGO Terminal Blocks - Wire to Board 739-306

Description
PCB TERMINAL BLOCK; 1.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 1.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-739-306-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-739-306-ND
Terminal Blocks - Wire to Board 2946-739-306-ND
PCB TERMINAL BLOCK; 1.5 MM; PIN

PCB TERMINAL BLOCK; 1.5 MM; PIN

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11208812 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11208812
Terminal Blk/Strip Wiring Dev 11208812
PCB TERMINAL BLOCK, 1.5 MM², PIN SPACING 3.5 MM, 6-POLE, CAGE CLAMP®, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, 1.5 MM², PIN SPACING 3.5 MM, 6-POLE, CAGE CLAMP®, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-739-306-ND 11208812
Product Name Terminal Blocks - Wire to Board Terminal Blk/Strip Wiring Dev
Mounting Options PCB PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6809 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Terminal Blocks - Wire to Board - 2946-2086-1108-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers