PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev FRONT 2,5-V/SA10

Description
(1700053) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(1700053) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89602884 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89602884
Terminal Blk/Strip Wiring Dev 89602884
(1700053) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY

(1700053) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact - 01AC1950 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact
01AC1950
Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact 01AC1950
TB, WIRE TO BOARD, 1POS, 30-12AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 30-12AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 89602884 01AC1950
Product Name Terminal Blk/Strip Wiring Dev Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217539-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Terminals - Screw Connectors - 36-8183-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details