(1700008) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE: FRONT 2,5-H/SA 5, PITCH: 5 MM, CONNECTION METHO. FREE 2 YEAR RADWELL WARRANTY
TB, WIRE TO BOARD, 1POS, 30-12AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 89742180 | 01AC1948 |
| Product Name | Terminal Blk/Strip Wiring Dev | Tb, Wire To Board, 1Pos, 30-12Awg, Grn; Pitch Spacing Phoenix Contact |
| Mounting Options | PCB |