WAGO Terminal Blocks - Wire to Board 236-404

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-236-404-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-236-404-ND
Terminal Blocks - Wire to Board 2946-236-404-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
PCB Terminal Blocks - 2885171 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2885171
PCB Terminal Blocks 2885171
WAGO 236-404-1 PCB Terminal Block

WAGO 236-404-1 PCB Terminal Block

Supplier's Site
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago - 79K2060 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago
79K2060
Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago 79K2060
TERMINAL BLOCK, PCB, 4 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11197454 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11197454
Terminal Blk/Strip Wiring Dev 11197454
PCB TERMINAL BLOCK, 2.5 MM, PIN SPACING 5/5.08 MM, 4 POLE, CAGE CLAMP, COMMONING OPTION, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, 2.5 MM, PIN SPACING 5/5.08 MM, 4 POLE, CAGE CLAMP, COMMONING OPTION, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-236-404-ND 2885171 79K2060 11197454
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Pcb, 4 Position, 28-12Awg; Pitch Spacing Wago Terminal Blk/Strip Wiring Dev
Mounting Options PCB PCB PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
Terminal Blocks - 29.959 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Contact elements - Contact element EF - (N) - EF033.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details