WAGO Terminal Blocks - Wire to Board 736-108

Description
DOUBLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet
Description
DOUBLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-736-108-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-736-108-ND
Terminal Blocks - Wire to Board 2946-736-108-ND
DOUBLE-DECK PCB TERMINAL BLOCK;

DOUBLE-DECK PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago - 79K2164 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago
79K2164
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago 79K2164
TERMINAL BLOCK, PCB, 8 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11208152 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11208152
Terminal Blk/Strip Wiring Dev 11208152
DOUBLE-DECK PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 2 X 8-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 2 X 8-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-736-108-ND 79K2164 11208152
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago Terminal Blk/Strip Wiring Dev
Mounting Options PCB PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSQXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2001-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers