PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1715747

Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1265-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1265-ND
Terminal Blocks - Wire to Board 277-1265-ND
TERM BLK 4P SIDE ENT 5.08MM PCB

TERM BLK 4P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1715747
Connectors >> Screw terminal 1715747
P=5.08mm Screw terminal ROHS

P=5.08mm Screw terminal ROHS

Supplier's Site Datasheet
Terminal Block, Pcb, 4 Position, 5.08Mm, 26-14Awg; Pitch Spacing Phoenix Contact - 71C4097 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 5.08Mm, 26-14Awg; Pitch Spacing Phoenix Contact
71C4097
Terminal Block, Pcb, 4 Position, 5.08Mm, 26-14Awg; Pitch Spacing Phoenix Contact 71C4097
TERMINAL BLOCK, PCB, 4 POSITION, 5.08MM, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 5.08MM, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 4; Screw; Solder; 4 kV - 70054418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 4; Screw; Solder; 4 kV
70054418
Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 4; Screw; Solder; 4 kV 70054418
Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-14 Screw Connection Blocks

Printed Circuit Terminal Block, 17.5 A Nominal Current, 250 V Nominal Voltage
Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1715747 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1715747
Fixed Terminal Blocks 1715747
Fixed Terminal Blocks 4P 5.08mm 90DEG

Fixed Terminal Blocks 4P 5.08mm 90DEG

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 77376916 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
77376916
Terminal Blk/Strip Wiring Dev 77376916
FIXED TERMINAL BLOCKS, 4 POSITION, 5.08 MM PITCH, SCREW CONNECTION METHOD, 17.5 A, 250 V, PCB MOUNT, HEIGHT: 17.3 MM, LENGTH: 9.8 MM. FREE 2 YEAR RADWELL WARRANTY

FIXED TERMINAL BLOCKS, 4 POSITION, 5.08 MM PITCH, SCREW CONNECTION METHOD, 17.5 A, 250 V, PCB MOUNT, HEIGHT: 17.3 MM, LENGTH: 9.8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1265-ND 1715747 71C4097 70054418 1715747 77376916
Product Name Terminal Blocks - Wire to Board Connectors >> Screw terminal Terminal Block, Pcb, 4 Position, 5.08Mm, 26-14Awg; Pitch Spacing Phoenix Contact Terminal Block; 17.5 A; 250 V; 5.08 mm;26 to 14 AWG; 4; Screw; Solder; 4 kV Fixed Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options PCB PCB PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Lug Terminal Strip-Standard - 808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details