Grayhill, Inc. Terminal Blk/Strip Wiring Dev 70GRCQ24-HL

Description
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:24 CHANNEL I/O RACK, SIZE:7.5 X 6.25 IN, THICKNESS:3.38 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:24 CHANNEL I/O RACK, SIZE:7.5 X 6.25 IN, THICKNESS:3.38 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 51593136 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
51593136
Terminal Blk/Strip Wiring Dev 51593136
I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:24 CHANNEL I/O RACK, SIZE:7.5 X 6.25 IN, THICKNESS:3.38 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:24 CHANNEL I/O RACK, SIZE:7.5 X 6.25 IN, THICKNESS:3.38 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 51593136
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2431 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers