PCB TERMINAL BLOCK; 1.5 MM; PIN
PCB TERMINAL BLOCK, 1.5 MM², PIN SPACING 3.5 MM, 8-POLE, CAGE CLAMP®, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-739-308-ND | 11208829 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Blk/Strip Wiring Dev |
| Mounting Options | PCB | PCB |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 8 | |
| Contacts Pitch | 3.51 mm (0.14 inches) |