WAGO Terminal Blocks - Wire to Board 739-106

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-739-106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-739-106-ND
Terminal Blocks - Wire to Board 2946-739-106-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11208492 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11208492
Terminal Blk/Strip Wiring Dev 11208492
PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 6-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 6-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-739-106-ND 11208492
Product Name Terminal Blocks - Wire to Board Terminal Blk/Strip Wiring Dev
Mounting Options PCB PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.316IA - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Sensor terminal block - 2000-5417/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details