PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev GMKDS 3/ 2

Description
(1731022) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 2, PRODUCT RANGE: GMKDS 3, PITCH: 7.5 MM, CONNECTION METHOD: SCRE. FREE 2 YEAR RADWELL WARRANTY
Description
(1731022) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 2, PRODUCT RANGE: GMKDS 3, PITCH: 7.5 MM, CONNECTION METHOD: SCRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 4858788 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4858788
Terminal Blk/Strip Wiring Dev 4858788
(1731022) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 2, PRODUCT RANGE: GMKDS 3, PITCH: 7.5 MM, CONNECTION METHOD: SCRE. FREE 2 YEAR RADWELL WARRANTY

(1731022) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 2, PRODUCT RANGE: GMKDS 3, PITCH: 7.5 MM, CONNECTION METHOD: SCRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 4858788
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986822-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2002-3201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Blocks - 29.056 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers