PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev DMKDS 2,5

Description
(1740000) PCB TERMINAL BLOCK, NOM CURRENT: 26 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE: DMKDS 2,5, PITCH: 5 MM, CONNECTION METHOD: SCRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(1740000) PCB TERMINAL BLOCK, NOM CURRENT: 26 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE: DMKDS 2,5, PITCH: 5 MM, CONNECTION METHOD: SCRE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 22107435 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
22107435
Terminal Blk/Strip Wiring Dev 22107435
(1740000) PCB TERMINAL BLOCK, NOM CURRENT: 26 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE: DMKDS 2,5, PITCH: 5 MM, CONNECTION METHOD: SCRE. FREE 2 YEAR RADWELL WARRANTY

(1740000) PCB TERMINAL BLOCK, NOM CURRENT: 26 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE: DMKDS 2,5, PITCH: 5 MM, CONNECTION METHOD: SCRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tb, Wire To Board, 1Pos, 30-14Awg, Grn; Pitch Spacing Phoenix Contact - 01AC1731 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 30-14Awg, Grn; Pitch Spacing Phoenix Contact
01AC1731
Tb, Wire To Board, 1Pos, 30-14Awg, Grn; Pitch Spacing Phoenix Contact 01AC1731
TB, WIRE TO BOARD, 1POS, 30-14AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:26A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 30-14AWG, GRN; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:26A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 22107435 01AC1731
Product Name Terminal Blk/Strip Wiring Dev Tb, Wire To Board, 1Pos, 30-14Awg, Grn; Pitch Spacing Phoenix Contact
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444293 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-7757-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details